EN
  • EN
  • DE

LFSCM3GA15EP16F900C5I

Part No LFSCM3GA15EP16F900C5I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069496-LFSCM3GA15EP16F900C5I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFSCM3GA15EP16F900C5I CAD Model

Description

The LFSCM3GA15EP16F900C5I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's ECP3 series. This series is designed to provide a cost-effective and flexible solution for a wide range of applications, offering a balance of performance, power efficiency, and features. The LFSCM3GA15EP16F900C5I is well-suited for applications requiring moderate logic density and high-speed connectivity.

Applications:

  • Industrial Automation: Implementing custom control logic and communication interfaces.
  • Communications Infrastructure: Supporting high-speed data transmission and processing.
  • Video Processing: Enabling real-time video encoding, decoding, and scaling.
  • Medical Imaging: Providing flexible hardware acceleration for image processing algorithms.
  • Aerospace and Defense: Implementing custom signal processing and control systems.

Features:

  • 15K Logic Cells: Provides sufficient logic density for implementing complex digital circuits.
  • Embedded Memory: Offers on-chip memory resources for data storage and processing.
  • High-Speed I/O: Supports various communication interfaces, including SERDES and parallel I/O.
  • Low Power Consumption: Enables energy-efficient operation in power-sensitive applications.
  • Flexible Routing Architecture: Facilitates efficient routing of signals and reduces timing constraints.

Benefits:

  • Design Flexibility: Allows for custom hardware implementation, tailoring the solution to specific application requirements.
  • Fast Prototyping: Enables rapid development and testing of new designs.
  • Reduced Time-to-Market: Accelerates product development by providing a flexible and customizable platform.
  • Cost Optimization: Offers a cost-effective solution compared to custom ASIC designs.
  • Long Product Lifecycle: Ensures long-term availability and support for deployed systems.

Additional Details:

The LFSCM3GA15EP16F900C5I FPGA is typically programmed using a hardware description language (HDL) such as Verilog or VHDL. Lattice provides a comprehensive suite of development tools, including synthesis, place and route, and simulation software, to facilitate the design process. The device's power consumption depends on the specific application and operating conditions. Detailed specifications can be found in the Lattice Semiconductor product datasheet.

You May Also Be Interested in

Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess