EN
  • EN
  • DE

LCMXO2-7000HE-B-EVN

Part No LCMXO2-7000HE-B-EVN
Manufacturer Lattice Semiconductor Corporation
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description BOARD BREAKOUT MACHX02 / LCMXO2-7000HE series CPLD Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Lattice Semiconductor Corporation
Series MachXO2
Package Tray
Type CPLD
For Use With/Related Products LCMXO2-7000HE
Contents Board(s)
Base Product Number LCMXO2-7000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 4A994I
HTSUS 8473.30.1180
Other Names LCMXO2-7000HE-B-EVN-ND,220-2625,LCMXO27000HEBEVN
Standard Package 1
Win Source Part Number 993487-LCMXO2-7000HE-B-EVN
Ultra Librarian 3D Model Ultra Librarian LCMXO2-7000HE-B-EVN CAD Model

Description

The Lattice Semiconductor Corporation LCMXO2-7000HE-B-EVN is a development board designed for use with the MachXO2 series of CPLDs.

  • Manufacturer: Lattice Semiconductor Corporation
  • Product: Development Board
  • Series: MachXO2
  • Type: CPLD
  • Package: Tray
  • Ideal for: Embedded Applications
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8473.30.1180

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
MACHXO3-9400 DEVELOPMENT BOARD / LCMXO3LF series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Lattice Semiconductor Corporation
DEV KIT FOR MACHXO3L / LCMXO3L series FPGA Evaluation Board
Need more? Email Us
Analog Devices Inc.
ZYNQ-7000 AP SOC ZC706 EVAL BRD
Need more? Email Us
Lattice Semiconductor Corporation
BOARD EVAL FPGA ICESTICK / iCE40HX series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46120 / SLG46120 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46108 / SLG46108 series CPLD Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEVELOPMENT MACHXO2 PICO / LCMXO2-1200ZE-MG132CR1 series PLD Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.6676 $196.6676
2+ $190.1120 $380.2240
3+ $170.4452 $511.3356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess