EN
  • EN
  • DE

LC51024VG-5F484C-75I

Part No LC51024VG-5F484C-75I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LC51024VG-5F484C-75I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068923-LC51024VG-5F484C-75I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC51024VG-5F484C-75I CAD Model

Description

The LC51024VG-5F484C-75I is a high-performance FPGA (Field-Programmable Gate Array) from Lattice Semiconductor Corporation, part of their MachXO2 family. This device is designed for a broad range of applications, including consumer electronics, industrial control, and communications, where low power consumption, small footprint, and high performance are critical.

Applications

  • Consumer Electronics: Ideal for use in smartphones, tablets, and other portable devices.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Communications Equipment: Suitable for networking devices, such as routers and switches.
  • Medical Devices: Employed in diagnostic and monitoring equipment.
  • Automotive Systems: Integrated into vehicle control and infotainment systems.

Features

  • High Logic Density: Provides 1024 Look-Up Tables (LUTs) for implementing complex logic functions.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Small Package Size: Available in a compact 484-ball Chip Scale Package (CSP) for space-constrained applications.
  • Embedded Memory: Includes on-chip SRAM for data storage and processing.
  • Flexible I/O Interface: Supports a wide range of I/O standards, including LVCMOS, LVTTL, and SSTL.
  • sysMEM Embedded Block: Includes embedded memory blocks for efficient data storage.
  • 75 MHz Internal Frequency: Offers high-speed performance for demanding applications.

Benefits

  • Increased Design Flexibility: Allows designers to implement custom logic functions and interfaces.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing component count and board size.
  • Faster Time-to-Market: Enables rapid prototyping and design iteration, accelerating product development.
  • Improved System Performance: Delivers high-speed operation and low latency.
  • Enhanced System Reliability: Provides robust and reliable operation in demanding environments.

The LC51024VG-5F484C-75I is designed for operation over the industrial temperature range (-40°C to +85°C), indicated by the "I" in the part number. The "-5" likely refers to a specific speed grade. The 484-ball CSP package makes it suitable for high-density board designs. The MachXO2 family is particularly well-suited for applications requiring a combination of low power, small size, and programmable logic capabilities.

You May Also Be Interested in

IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Sagami
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess