EN
  • EN
  • DE

LC4384V-75F256C-10I

Part No LC4384V-75F256C-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028193-LC4384V-75F256C-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4384V-75F256C-10I CAD Model

Description

The LC4384V-75F256C-10I is a high-performance Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispMACH 4000V family. These devices provide a flexible and cost-effective solution for a wide range of digital logic applications.

Applications:

  • Address decoding
  • Glue logic
  • Peripheral control
  • State machine implementation
  • Interface bridging

Features:

  • High-speed performance: Offers propagation delays as low as 7.5 ns.
  • System I/O: Provides a large number of I/O pins for flexible connectivity.
  • In-system programmability: Allows for easy design updates and modifications.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Advanced architecture: Features a hierarchical interconnect structure for efficient routing.

Benefits:

  • Fast prototyping: Enables rapid development and testing of digital logic designs.
  • Design flexibility: Supports a wide range of logic functions and configurations.
  • Reduced time-to-market: Allows for quick design iterations and product releases.
  • Cost-effective solution: Provides a low-cost alternative to ASICs and other programmable logic devices.
  • Easy to use: Supported by comprehensive development tools and resources.

Technical Specifications:

The LC4384V-75F256C-10I features 384 macrocells, 256 pins, and operates with a 3.3V power supply. The device supports JEDEC standard programming and is available in a Fine-Pitch Ball Grid Array (FBGA) package. The '10I' suffix indicates an industrial temperature range of -40°C to +85°C. Internal flip-flops and clock enable are standard. Its internal routing matrix allows for complex logic to be implemented. The 75 denotes the speed grade, with 7.5 ns pin-to-pin delay times.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Sagami
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess