EN
  • EN
  • DE

LC4128V-75TN128C-10I

Part No LC4128V-75TN128C-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021846-LC4128V-75TN128C-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4128V-75TN128C-10I CAD Model

Description

The LC4128V-75TN128C-10I is a Complex Programmable Logic Device (CPLD) from Lattice Semiconductor. This device is part of the ispMACH 4000V family and is designed for high-performance, low-power applications. The 'LC4128V' specifies the device family and density, '75' represents the propagation delay in nanoseconds, 'TN128' indicates a 128-pin Thin Quad Flatpack (TQFP) package, 'C' usually signifies commercial temperature range, and '-10I' may indicate a specific speed grade or feature set within the industrial temperature range subset.

Applications

  • High-speed control logic
  • Address decoding
  • Peripheral interfacing
  • Data path control
  • State machine implementation

Features

  • 128 macrocells
  • 75ns propagation delay
  • 128-pin TQFP package
  • In-system programmability (ISP)
  • Low voltage operation
  • Advanced architecture for high performance
  • Industrial temperature range

Benefits

  • Enables the implementation of complex logic functions in a single chip, reducing board space and cost.
  • Provides fast response times for time-critical applications.
  • Offers a compact and easy-to-use package.
  • Allows for easy design changes and updates without requiring physical replacement.
  • Reduces power consumption, making it suitable for battery-powered devices.
  • Delivers high performance for demanding applications.
  • Ensures reliable operation in harsh industrial environments.

Additional Details

The LC4128V-75TN128C-10I is programmed using a JTAG interface and can be reprogrammed in-system, allowing for flexible design iterations and updates. It's designed for low-voltage operation, which helps minimize power consumption. The advanced architecture of the ispMACH 4000V family provides enhanced performance compared to previous generations of CPLDs. The industrial temperature range ensures reliable operation in a wide range of environments. This makes it a good option for applications requiring a balance of high performance, low power, and design flexibility.

This CPLD is often employed where fast and reprogrammable logic is needed, enabling designers to rapidly prototype and deploy custom digital circuits. Its combination of features makes it suitable for diverse industrial and commercial applications. Design tools from Lattice are used to program this device.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0215
Leshan Radio
Lowest to $0.0382
Lumileds
Lowest to $1.6320
Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0772
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess