EN
  • EN
  • DE

LC4128V5T144C75T144I

Part No LC4128V5T144C75T144I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LC4128V-5T144C-75T144I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068907-LC4128V5T144C75T144I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4128V5T144C75T144I CAD Model

Description

The LC4128V-5T144C/75T144I is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. This CPLD is designed to provide flexible logic solutions for a wide range of applications. The LC4128V series combines high speed and low power consumption, making it ideal for portable and power-sensitive applications. This particular part number indicates a specific speed grade and temperature range, as indicated by '75' and 'I'.

Applications:

  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles for logic control and glue logic.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and motor control systems for custom control logic.
  • Telecommunications: Found in networking equipment for signal processing and control functions.
  • Medical Devices: Incorporated in diagnostic equipment and patient monitoring systems for logic implementation.
  • Automotive Systems: Utilized in engine control units (ECUs) and infotainment systems for real-time control.

Features:

  • 128 Macrocells: Provides a substantial amount of programmable logic for complex designs.
  • Fast Propagation Delay: Offers a propagation delay as low as 5ns, enabling high-speed operation.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • In-System Programmability (ISP): Allows for convenient programming and reprogramming of the device after it is mounted on the PCB.
  • Flexible I/O Structure: Supports a variety of I/O standards and configurations.
  • Advanced Packaging: Available in TQFP (Thin Quad Flat Pack) packages for space-saving board design.
  • 75 MHz Maximum Frequency: Supports clock frequencies up to 75 MHz.
  • Industrial Temperature Range ('I' Suffix): Operates reliably over an extended temperature range (-40°C to +85°C).

Benefits:

  • Design Flexibility: Programmable logic allows for quick and easy design changes.
  • High Performance: Fast propagation delay ensures high-speed operation in demanding applications.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Simplified Design Process: In-system programmability simplifies prototyping and debugging.
  • Cost-Effective Solution: CPLDs offer a cost-effective alternative to discrete logic and ASICs for many applications.

Additional Details:

The LC4128V-5T144C/75T144I is typically supplied in a 144-pin TQFP package. The device is supported by Lattice's design software, which provides a complete development environment for CPLD design, simulation, and programming. The 'C' and 'I' suffixes denote commercial and industrial temperature range support, respectively, indicating its suitability for diverse operating environments. Its robust design ensures stable operation even under harsh conditions, making it an excellent choice for applications requiring both performance and reliability. The in-system programmability feature enables designers to update the logic configuration without removing the device from the circuit board, thereby simplifying maintenance and upgrades. This CPLD’s versatile I/O structure facilitates seamless integration with various external components and systems.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $2.6115
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0405
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0222
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess