EN
  • EN
  • DE

LC4032V-75TN48C-10I

Part No LC4032V-75TN48C-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989921-LC4032V-75TN48C-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4032V-75TN48C-10I CAD Model

Description

The LC4032V-75TN48C-10I is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor's ispLSI 4000V family. It is designed for a wide range of applications requiring programmable logic solutions. This CPLD provides a cost-effective and flexible alternative to discrete logic and other programmable devices.

Applications:

  • Address decoding
  • Glue logic
  • Peripheral control
  • State machine implementation
  • Interface bridging

Features:

  • 32 Macrocells
  • 75 MHz Maximum Operating Frequency
  • 48-Pin Thin Small Outline Package (TSOP)
  • In-System Programmability (ISP) via IEEE 1149.1 Boundary Scan
  • Low Power Operation
  • Advanced E2CMOS Technology
  • Flexible Routing Architecture

Benefits:

  • Reduces system cost and complexity by integrating multiple logic functions into a single device
  • Enables fast prototyping and design changes without hardware modifications
  • Low power consumption extends battery life in portable applications
  • In-system programmability allows for easy updates and bug fixes in the field

Additional Details:

The LC4032V-75TN48C-10I features a flexible routing architecture that allows for efficient utilization of the available logic resources. The device is fully compliant with the IEEE 1149.1 (JTAG) boundary scan standard, which simplifies testing and debugging. The 75 MHz operating frequency allows for use in high-speed applications. The commercial temperature range is from 0°C to +70°C.

You May Also Be Interested in

IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Mini-Circuits
Need more? Email Us
Linear Technology
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2779 $59.0022
38+ $3.0665 $116.5270
59+ $2.9607 $174.6813
85+ $2.7493 $233.6905
110+ $2.6436 $290.7960
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess