EN
  • EN
  • DE

ISPPAC-POWR607-01SN24I

Part No ISPPAC-POWR607-01SN24I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MANAGER ISP 24QFNS / Controller 2.64V to 3.96V 24-Pin QFN-S EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispPAC
Packaging Tray
Applications Power Supply Supervisor, Reset Generator, Watchdog Timer
Voltage - Input -0.3 V ~ 5.9 V
Operating Supply Voltage 2.64 V ~ 3.96 V
Operating Supply Current 3.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFNS (4x4)
Win Source Part Number 777584-ISPPAC-POWR607-01SN24I
Popularity Medium
Supply and Demand Status Balance
Family Name ISPPAC-POWR607
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin Indonesia, Malaysia
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWR607-01SN24I CAD Model

Description

The Lattice Semiconductor Corporation ispPAC series is a power supply supervisor, reset generator, and watchdog timer that operates at a voltage input of -0.3V to 5.9V and an operating supply voltage of 2.64V to 3.96V. The 24-VFQFN exposed pad package is mounted using SMD technology. The device has a low operating supply current of 3.5mA and is available in a 24-QFNS (4x4) manufacturer package. The product is an integrated circuit and is categorized as such. The device is estimated to be at its end of life in 2026 and has a medium popularity of 65 percent. The device is manufactured in Indonesia and Malaysia and has an ECCN of EAR99.

  • Voltage Input: -0.3V to 5.9V
  • Operating Supply Voltage: 2.64V to 3.96V
  • Package: 24-VFQFN exposed pad
  • Mounting: SMD
  • Operating Supply Current: 3.5mA
  • Manufacturer Package: 24-QFNS (4x4)
  • Estimated EOL: 2026
  • Popularity: 65 percent
  • ECCN: EAR99

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3490 $56.7450
11+ $9.3120 $102.4320
17+ $9.0210 $153.3570
23+ $8.7300 $200.7900
30+ $8.4390 $253.1700
40+ $7.5660 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,125 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess