EN
  • EN
  • DE

ADMV1014ACCZ-R7

Part No ADMV1014ACCZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description HIGH BAND POINT-TO-POINT DOWNCON  /  RF IC Downconverter Radar 24GHz ~ 44GHz 32-LGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Function Downconverter
Frequency 24GHz ~ 44GHz
RF Type Radar
Mounting SMD (SMT)
Package / Case 32-WFLGA Exposed Pad
Supplier Device Package 32-LGA (5x5)
Base Product Number ADMV1014
Other Names ,505-ADMV1014ACCZ-R7CT,505-ADMV1014ACCZ-R7DKR,-2735-ADMV1014ACCZ-R7DKR,-2735-ADMV1014ACCZ-R7CT,ADMV1014ACCZ-R7,-2735-ADMV1014ACCZ-R7TR,-2735-ADMV1014ACCZ-R7TR,505-ADMV1014ACCZ-R7TR
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1236130-ADMV1014ACCZ-R7
Ultra Librarian 3D Model Ultra Librarian ADMV1014ACCZ-R7 CAD Model

Description

Product Overview: ADMV1014ACCZ-R7 from Analog Devices Inc.

The ADMV1014ACCZ-R7 is a state-of-the-art microwave upconverter designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to meet the demanding requirements of modern communication systems, electronic warfare, and radar applications, where high frequency and superior performance are paramount.

Key Features

  • Frequency Range: The ADMV1014 operates in a broad frequency range, making it versatile for various applications.
  • Conversion Gain: It offers a high conversion gain, which minimizes the need for additional amplification stages and simplifies system design.
  • LO Frequency: The local oscillator (LO) frequency is designed to support a wide range of input frequencies, providing flexibility in system integration.
  • I/Q Mixer: The integrated I/Q mixer enables image rejection and sideband selection, which is critical for complex signal generation and modulation schemes.
  • Package: Housed in a compact, RoHS-compliant, 24-lead LFCSP (lead-frame chip-scale package), the ADMV1014ACCZ-R7 is designed for space-constrained applications.

Performance and Quality

The ADMV1014ACCZ-R7 is built to deliver exceptional performance with low power consumption, making it an energy-efficient choice for portable and remote applications. Its design is optimized for thermal management, ensuring reliable operation even under high-stress conditions. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for durability and longevity.

Applications

This upconverter is ideal for a wide range of high-frequency applications, including:

  • Satellite communications systems
  • Point-to-point radio links
  • Electronic countermeasure systems
  • Test and measurement equipment
  • Phased array radar systems

With its robust feature set and superior performance, the ADMV1014ACCZ-R7 from Analog Devices Inc. is a top-tier solution for any application requiring high-frequency signal conversion with precision and reliability.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $283.4587 $283.4587
2+ $254.1354 $508.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess