EN
  • EN
  • DE

ISPPAC-POWR1220AT8-02TN100I

Part No ISPPAC-POWR1220AT8-02TN100I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MANAGER ISP 6-12V 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Lattice Semiconductor Corporation
Series ispPAC®
Package Tray
Product Status Active
Programmable Verified
Applications Power Supply Monitor, Sequencer
Voltage - Input -0.3V ~ 5.9V
Voltage - Supply 2.8V ~ 3.96V
Current - Supply 40 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ISPPAC-POWR1220
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 746380-ISPPAC-POWR1220AT8-02TN100I
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWR1220AT8-02TN100I CAD Model

Description

The ispPAC®POWR1220AT8-02TN100I is a power supply controller and monitor integrated circuit (IC) from Lattice Semiconductor Corporation. It is part of the ispPAC® series and is designed for power management applications. This IC comes in a 100-LQFP package and is surface mountable. It has a voltage input range of -0.3V to 5.9V, making it suitable for a wide range of power supply monitoring and sequencing tasks. The current supply is 40 mA and the voltage supply range is 2.8V to 3.96V. The ispPAC®POWR1220AT8-02TN100I is verified for programmability and offers reliable performance. It has 90 pieces per standard package and is an active product from Lattice Semiconductor Corporation. This IC is commonly used in power supply monitoring and sequencing applications.

  • Voltage Input Range: -0.3V to 5.9V
  • Current Supply: 40 mA
  • Voltage Supply Range: 2.8V to 3.96V

You May Also Be Interested in

Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5595 $91.1190
3+ $37.3822 $112.1466
5+ $36.2140 $181.0700
6+ $35.0458 $210.2748
8+ $33.8776 $271.0208
10+ $30.3730 $303.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess