EN
  • EN
  • DE

LM5115MTC/NOPB

Part No LM5115MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary Side Post Regulator / Synchronous Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Secondary-Side Controller
Voltage - Input 5 V ~ 30 V
Operating Supply Voltage 5 V ~ 7.5 V
Operating Supply Current 4mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1200426-LM5115MTC/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5115
Introduction Date February 09, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5115MTC/NOPB CAD Model

Description

Product Overview: LM5115MTC/NOPB

The LM5115MTC/NOPB is a versatile synchronous buck controller designed by Texas Instruments, tailored to deliver high-performance solutions in power conversion applications. This advanced controller is specifically engineered for managing low to medium power levels, making it an ideal choice for a wide range of electronic devices that require efficient power regulation.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources, from 3.5V to 75V, which makes it highly adaptable for different system voltages.
  • Dual N-Channel MOSFET Drivers: Integrated dual drivers are capable of driving both high-side and low-side MOSFETs, simplifying the design and reducing external component count.
  • Adaptive Dead-Time Control: This feature optimizes the switching transitions and improves efficiency by automatically adjusting the dead-time between the high-side and low-side MOSFETs.
  • Programmable Soft-Start: The LM5115MTC/NOPB provides a programmable soft-start function that minimizes inrush current during startup, enhancing system reliability.
  • Thermal Shutdown: In-built thermal shutdown protection ensures the device operates within safe temperature limits, safeguarding the system from overheating.
  • Frequency Synchronization: It allows synchronization with an external clock, which is particularly useful in applications requiring noise-sensitive or EMI-controlled operation.

Applications

The LM5115MTC/NOPB is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Power Supplies
  • Automotive Systems
  • Networking Equipment
  • Point of Load (POL) Modules

Package and Quality

Encased in a TSSOP-16 package, the LM5115MTC/NOPB is compact and offers a space-saving footprint for PCB designs. Additionally, the NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

Overall, the LM5115MTC/NOPB by Texas Instruments stands out as a reliable and efficient solution for synchronous buck power conversion. Its flexibility, robust protection features, and advanced control capabilities make it a go-to choice for engineers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5161 $57.0966
13+ $7.8081 $101.5053
20+ $7.5641 $151.2820
28+ $7.3201 $204.9628
36+ $7.0761 $254.7396
48+ $6.3441 $304.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,545 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess