EN
  • EN
  • DE

FAN6240AM6X

Part No FAN6240AM6X
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CONTROLLER SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918917-FAN6240AM6X
Ultra Librarian 3D Model Ultra Librarian FAN6240AM6X CAD Model

Description

Product Overview: FAN6240AM6X

The FAN6240AM6X from ON Semiconductor is a cutting-edge solution for power management applications, specifically designed to enhance the efficiency and reliability of power supply systems. This advanced synchronous rectified buck converter integrates high-performance features to provide a compact, efficient, and versatile power management solution for a wide range of electronic devices.

Key Features

  • High Efficiency: The FAN6240AM6X employs synchronous rectification to achieve high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Integrated MOSFETs: With built-in low RDS(on) MOSFETs, this device reduces the external component count, thus saving board space and reducing overall system cost.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the application, providing design flexibility.
  • Protection Features: The device includes a comprehensive set of protection features such as over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown to ensure the safety and longevity of the end application.

Applications

The FAN6240AM6X is ideal for a range of applications where efficient power conversion is necessary. It is particularly suited for:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunication equipment
  • Computing systems
  • Consumer electronics
  • Industrial and medical equipment

Technical Specifications

Some of the technical specifications that make the FAN6240AM6X stand out include its wide input voltage range, high switching frequency, and compact package design:

  • Input Voltage Range: 4.5V to 18V
  • Switching Frequency: Up to 1MHz
  • Package: 6-Lead SuperSOT™-6

Conclusion

The FAN6240AM6X from ON Semiconductor is a robust power management solution that combines high efficiency, integration, and protection to meet the needs of modern electronic systems. Its compact size and comprehensive feature set make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess