EN
  • EN
  • DE

ISPPAC-POWR1014A-01TN48E

Part No ISPPAC-POWR1014A-01TN48E
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP48
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 731541-ISPPAC-POWR1014A-01TN48E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWR1014A-01TN48E CAD Model

Description

The ISPPAC-POWR1014A-01TN48E is a Power Manager II device manufactured by Lattice Semiconductor Corporation. This device is a programmable power management IC (PMIC) designed to provide flexible and integrated power control solutions for a variety of electronic systems. It allows designers to implement sophisticated power sequencing, monitoring, and protection schemes, optimizing system performance and reliability.

Applications:

  • Power Sequencing: Used to control the power-up and power-down sequence of multiple voltage rails in a system.
  • Voltage Monitoring: Monitors voltage levels and provides alerts for out-of-range conditions.
  • Fault Protection: Implements overvoltage, undervoltage, and overcurrent protection.
  • System Power Management: Optimizes power consumption in electronic devices.
  • Industrial Control Systems: Used in industrial automation and control applications.

Features:

  • Programmable Power Sequencing: Allows customization of power-up and power-down sequences.
  • Integrated Voltage Monitoring: Monitors multiple voltage rails with high accuracy.
  • Fault Detection and Protection: Provides comprehensive protection against voltage and current faults.
  • I2C Interface: Enables communication with a host processor for configuration and monitoring.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits:

  • Improved System Reliability: Protects sensitive components from voltage and current faults.
  • Optimized Power Consumption: Reduces energy waste and extends battery life.
  • Simplified Design: Integrates multiple power management functions into a single device.
  • Increased Flexibility: Allows customization of power control schemes to meet specific application requirements.
  • Reduced Board Space: The compact package size minimizes board footprint.

Additional Details:

The ISPPAC-POWR1014A-01TN48E PMIC offers advanced features such as programmable deglitching, which filters out transient noise to prevent false fault detections. It also includes a built-in temperature sensor for thermal monitoring and protection. The device is commonly used in embedded systems, servers, and telecommunications equipment to ensure stable and reliable power delivery.

The I2C interface simplifies configuration and monitoring, allowing the host processor to adjust power settings and respond to fault conditions. The PMIC is designed to meet industry standards for safety and reliability. It provides a cost-effective solution for power management, offering a balance of performance, flexibility, and integration.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
Lowest to $6.5223
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7835 $58.9175
11+ $9.6686 $106.3546
17+ $9.3664 $159.2288
23+ $9.0643 $208.4789
29+ $8.7621 $254.1009
39+ $7.8557 $306.3723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess