EN
  • EN
  • DE

LTC2640ITS8-HM10#TRMPBF

Part No LTC2640ITS8-HM10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-8 / 10 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 10
Number of D/A Converters 1
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2640ITS8-HM10#TRMPBFTR-ND,505-LTC2640ITS8-HM10#TRMPBFDKR,-2735-LTC2640ITS8-HM10#TRMPBFDKR,-2735-LTC2640ITS8-HM10#TRMPBFTR-ND,-2735-LTC2640ITS8-HM10#TRMPBFTR,505-LTC2640ITS8-HM10#TRMPBFTR,LTC2640ITS8-HM10#TRMPBF-ND,505-LTC2640ITS8-HM10#TRMPBFCT,-2735-LTC2640ITS8-HM10#TRMPBFCT
Standard Package 500
Win Source Part Number 1317850-LTC2640ITS8-HM10#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640ITS8-HM10#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2640ITS8-HM10#TRMPBF

The LTC2640ITS8-HM10#TRMPBF is a cutting-edge digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver high-precision and performance in a compact form factor. This particular product is part of the LTC2640 family of DACs that are known for their ease of use and integration into a wide range of electronic applications.

Featuring a 10-bit resolution, the LTC2640ITS8-HM10#TRMPBF provides fine-grain control over analog output, making it an ideal choice for applications that demand precise voltage control, such as in precision instrumentation, industrial control systems, and automated test equipment. The device operates from a 2.7V to 5.5V supply, offering a flexible power range that accommodates various system power requirements.

One of the key features of this DAC is its integrated, high-precision reference. The reference voltage is 10ppm/°C max, which ensures stable performance over a wide temperature range, making this DAC particularly useful in environments with varying thermal conditions. Additionally, the LTC2640ITS8-HM10#TRMPBF has a rail-to-rail output buffer, which allows the output to swing from 0V to VCC, maximizing the dynamic range available to the user.

The LTC2640ITS8-HM10#TRMPBF communicates via a simple SPI interface, which allows for easy interfacing with microcontrollers and other digital systems. The device's small package, an SOT-23 with 8 leads, requires minimal board space, which is a significant advantage for space-constrained applications. Furthermore, it is available in a tape and reel package, denoted by the TRMPBF suffix, which facilitates automated manufacturing processes.

Overall, the LTC2640ITS8-HM10#TRMPBF from Analog Devices Inc. is a robust and reliable DAC solution that combines high precision, low power consumption, and ease of use. It is an excellent choice for designers looking to incorporate accurate analog output capabilities into their next project with minimal design complexity and maximum efficiency.

For more detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess