The Toko America Inc. S636CY-151M=P3 is a molded inductor suitable for diverse applications within power electronics and signal processing. This inductor boasts a compact form factor, substantial inductance, and notable electrical attributes. Its molded structure bolsters resilience and shielding, making it apt for deployment in environments susceptible to noise interference.
Applications
- DC-DC Converters: Essential for energy storage and filtering processes in DC-DC converters.
- Power Supplies: Integral to power supply circuitry for both filtering and regulatory functions.
- EMI Filtering: Functions as a common mode choke, crucial for electromagnetic interference (EMI) suppression.
- RF Circuits: Employs impedance matching and signal tuning in radio frequency (RF) circuits.
- Consumer Electronics: Integrated into various consumer electronic products like smartphones, tablets, and laptops, to manage power and process signals effectively.
Features
- Molded Construction: Delivers superior mechanical integrity and safeguards against environmental factors.
- High Inductance Value: Provides significant inductance within a small footprint.
- Low DC Resistance: Minimizes power dissipation and enhances overall efficiency.
- Shielded Design: Effectively diminishes electromagnetic interference (EMI), thereby optimizing signal integrity.
- RoHS Compliance: Adheres to environmental mandates aimed at reducing hazardous substances.
Benefits
- Compact Form Factor: Facilitates high-density circuit layouts and the miniaturization of electronic devices.
- Elevated Performance: Showcases outstanding electrical specifications, optimizing power conversion and signal manipulation.
- Superior Reliability: Molded design ensures lasting stability and durability even under demanding conditions.
- Effective EMI Suppression: Reduces electromagnetic interference, contributing to enhanced system performance.
- Eco-Friendly Compliance: Complies with RoHS standards, underscoring environmental responsibility.
Technical Specifications
The S636CY-151M=P3 inductor features an inductance of 150µH (microhenries), typically with a tolerance of ±10% or ±20%. Its low DC resistance (DCR) helps in minimizing power losses. The rated current specifies the maximum current the inductor can handle effectively without significant performance degradation. The device usually operates well in a temperature range of -40°C to +85°C or higher, depending on the specifics of the application. Also crucial is its self-resonant frequency (SRF), which indicates the frequency at which performance degrades because of parasitic capacitance.
Materials: Primarily composed of a ferrite core and copper windings, encapsulated in a molded resin material for protection and durability.