EN
  • EN
  • DE

ISPLSI5512VE-155LF388I

Part No ISPLSI5512VE-155LF388I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066069-ISPLSI5512VE-155LF388I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI5512VE-155LF388I CAD Model

Description

The ISPLSI5512VE-155LF388I is a high-performance In-System Programmable Large Scale Integration (ispLSI) device manufactured by Lattice Semiconductor. It is designed for complex digital logic applications, providing a flexible and efficient solution for implementing custom logic circuits. This device offers a combination of high speed, low power consumption, and in-system programmability, making it suitable for a wide range of applications.

Applications

  • Industrial automation
  • Telecommunications equipment
  • Networking devices
  • Data processing systems
  • Embedded control systems

Features

  • In-system programmability: Allows for easy design updates and modifications
  • High-speed operation: Provides fast propagation delays for demanding applications
  • Low power consumption: Minimizes power dissipation for energy-efficient designs
  • Large logic capacity: Suitable for implementing complex digital circuits
  • Flexible I/O options: Supports a variety of interface standards
  • Advanced architecture: Offers efficient resource utilization
  • 388-pin FineLine BGA package: Provides high pin density and excellent thermal performance

Benefits

  • Reduced time-to-market: In-system programmability enables rapid prototyping and design iteration
  • Improved system performance: High-speed operation minimizes latency and maximizes throughput
  • Lower power consumption: Energy-efficient design reduces operating costs and extends battery life
  • Increased design flexibility: Large logic capacity and flexible I/O options accommodate a wide range of applications
  • Enhanced system reliability: Robust design and advanced features ensure stable operation
  • Simplified system integration: Standard package options facilitate easy integration into existing systems

Technical Specifications

The ISPLSI5512VE-155LF388I operates from a supply voltage of 3.3V. It features a typical propagation delay of 155 MHz. The device also includes a variety of programmable interconnect resources, allowing for flexible routing of signals. It is packaged in a 388-pin FineLine BGA package.

This device is a powerful and versatile solution for implementing complex digital logic circuits. Its in-system programmability, high speed, and low power consumption make it a suitable choice for a wide range of applications.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiyo Yuden
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess