EN
  • EN
  • DE

ISPLS12032-80LT44

Part No ISPLS12032-80LT44
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description ISPLS12032-80LT44 Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012076-ISPLS12032-80LT44
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLS12032-80LT44 CAD Model

Description

The ISPLS12032-80LT44 is an In-System Programmable (ISP) Super Large Scale Integration (SLSI) device manufactured by Lattice Semiconductor Corporation. This device belongs to the ispLSI 1032E family of Programmable Logic Devices (PLDs) and is designed for a variety of logic applications. The '80' refers to the speed grade (80MHz), and the 'LT44' indicates the package type (likely a TQFP-44 or similar).

Applications

  • Address decoding: Used in memory systems for address decoding and mapping.
  • Glue logic: Employed to interface between different digital components and systems.
  • State machines: Implemented as state machines for controlling sequential logic operations.
  • Peripheral control: Utilized for controlling and interfacing with various peripherals.
  • Custom logic functions: Implemented for custom logic functions tailored to specific application requirements.

Features

  • In-system programmability (ISP): Allows the device to be programmed and reprogrammed while it is installed in the system, simplifying design changes and updates.
  • High-speed operation: Offers a maximum operating frequency of 80MHz, supporting high-performance applications.
  • Flexible architecture: Features a flexible architecture with configurable logic blocks and interconnect resources, allowing for efficient implementation of complex logic functions.
  • Low power consumption: Designed for low power consumption, making it suitable for battery-powered and portable applications.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels, enabling easy integration with other digital components.
  • 44-pin package: Packaged in a 44-pin TQFP or similar package, providing a compact footprint and easy assembly.

Benefits

  • Simplified design changes: In-system programmability simplifies design changes and updates, reducing development time and cost.
  • High performance: High-speed operation enables the implementation of high-performance logic functions.
  • Flexibility: Flexible architecture allows for efficient implementation of complex logic functions.
  • Reduced power consumption: Low power consumption extends battery life in portable applications.
  • Easy integration: TTL-compatible inputs and outputs simplify integration with other digital components.

Additional Details

The ISPLS12032-80LT44 is typically packaged in a 44-pin TQFP (Thin Quad Flat Pack) or similar package. For detailed electrical characteristics, timing diagrams, and programming guidelines, refer to the Lattice Semiconductor Corporation datasheet.

You May Also Be Interested in

Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Taiyo Yuden
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess