EN
  • EN
  • DE

ISP1016E80LT44I

Part No ISP1016E80LT44I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985030-ISP1016E80LT44I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP1016E80LT44I CAD Model

Description

The ISP1016E80LT44I is an In-System Programmable (ISP) device manufactured by Lattice Semiconductor Corporation. This device belongs to the ispLSI 1000E family of Programmable Logic Devices (PLDs) and is designed for a variety of logic applications. The 'E' in the name indicates it's part of the enhanced performance series. The '80' refers to the speed grade (80MHz), and the 'LT44' indicates the package type (likely a TQFP-44 or similar). The 'I' designates the temperature range (Industrial).

Applications

  • Address decoding: Used in memory systems for address decoding and mapping.
  • Glue logic: Employed to interface between different digital components and systems.
  • State machines: Implemented as state machines for controlling sequential logic operations.
  • Peripheral control: Utilized for controlling and interfacing with various peripherals.
  • Custom logic functions: Implemented for custom logic functions tailored to specific application requirements.

Features

  • In-system programmability (ISP): Allows the device to be programmed and reprogrammed while it is installed in the system, simplifying design changes and updates.
  • High-speed operation: Offers a maximum operating frequency of 80MHz, supporting high-performance applications.
  • Flexible architecture: Features a flexible architecture with configurable logic blocks and interconnect resources, allowing for efficient implementation of complex logic functions.
  • Low power consumption: Designed for low power consumption, making it suitable for battery-powered and portable applications.
  • TTL-compatible inputs and outputs: Compatible with standard TTL logic levels, enabling easy integration with other digital components.
  • 44-pin package: Packaged in a 44-pin TQFP or similar package, providing a compact footprint and easy assembly.

Benefits

  • Simplified design changes: In-system programmability simplifies design changes and updates, reducing development time and cost.
  • High performance: High-speed operation enables the implementation of high-performance logic functions.
  • Flexibility: Flexible architecture allows for efficient implementation of complex logic functions.
  • Reduced power consumption: Low power consumption extends battery life in portable applications.
  • Easy integration: TTL-compatible inputs and outputs simplify integration with other digital components.

Additional Details

The ISP1016E80LT44I is typically packaged in a 44-pin TQFP (Thin Quad Flat Pack) or similar package. The operating temperature range is typically between -40°C to +85°C (Industrial grade). For detailed electrical characteristics, timing diagrams, and programming guidelines, refer to the Lattice Semiconductor Corporation datasheet.

You May Also Be Interested in

Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess