EN
  • EN
  • DE

GAL22V10C15LJI

Part No GAL22V10C15LJI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description GAL22V10C-15LJI Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060458-GAL22V10C15LJI
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL22V10C15LJI CAD Model

Description

The GAL22V10C15LJI is a high-performance, low-power Generic Array Logic (GAL) device manufactured by Lattice Semiconductor. It is an electrically erasable programmable logic device (EEPLD) that can be configured to implement a wide variety of logic functions. This GAL device is commonly used in applications requiring flexible and programmable logic solutions, particularly where more I/O is required compared to the GAL20V8.

Applications

  • Address Decoding: Memory address decoding in microprocessor systems.
  • Peripheral Control: Control logic for peripheral devices.
  • State Machines: Implementation of state machines for sequential control.
  • Glue Logic: Interfacing different logic devices and components.
  • Programmable Logic Controllers (PLCs): Logic control in industrial automation systems.
  • Custom Logic Functions: Implementation of custom digital logic circuits.
  • Complex Logic Designs: More complex designs that require a higher number of inputs and outputs than smaller GAL devices can provide.

Features

  • Electrically Erasable: Allows for easy reprogramming and modification.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • High Performance: Provides fast propagation delays for high-speed operation.
  • Flexible Architecture: Can be configured to implement a wide range of logic functions.
  • Versatile Output Macrocells: Each output can be configured as combinatorial or registered.
  • Input/Output Pins: Offers a variety of input and output pins for flexible connectivity.
  • TTL Compatible: Ensures compatibility with standard TTL logic devices.

Benefits

  • Reduced System Costs: Offers a cost-effective solution compared to discrete logic devices.
  • Simplified System Design: Easier to implement complex logic functions with a single device.
  • Improved System Performance: Provides fast and reliable logic operation.
  • Increased Design Flexibility: Allows for easy modification and customization of logic functions.
  • Reduced Board Space: Minimizes board space requirements for compact designs.
  • Greater Design Complexity: Enables implementation of more intricate logic designs.

Additional Details

The GAL22V10C15LJI is programmed using a standard logic programmer. The device is typically packaged in a 24-pin DIP or PLCC package. The programming process involves writing a fuse map to the device, which configures the internal logic gates. The propagation delay is typically 15 ns. The operating temperature range is usually between 0°C and 70°C. Ensure proper programming and verification for optimal performance. Refer to the manufacturer's datasheet for detailed specifications, programming instructions, and application guidelines.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Phoenix Contact
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess