EN
  • EN
  • DE

GAL20RA10-12LP

Part No GAL20RA10-12LP
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060447-GAL20RA10-12LP
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL20RA10-12LP CAD Model

Description

The GAL20RA10-12LP is a high-performance Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It is an electrically erasable programmable logic device (EEPLD) offering a flexible and cost-effective solution for a wide range of digital logic applications.

Applications

  • Address Decoders
  • State Machines
  • Peripheral Controllers
  • Glue Logic
  • Timing Circuits

Features

  • Architecture: Generic Array Logic (GAL)
  • Logic Cells: 10 Output Logic Macrocells (OLMCs)
  • Propagation Delay: 12 ns
  • Operating Voltage: 5V
  • Power Consumption: Low Power (LP) version
  • Reprogrammable: Electrically Erasable (EEPLD)
  • Package: DIP-24 (Dual In-Line Package)
  • Output Configuration: Programmable Output Polarity

Benefits

  • Flexibility: Programmable logic allows for easy customization and adaptation to different circuit requirements.
  • High Performance: 12 ns propagation delay provides fast switching speeds for demanding applications.
  • Low Power Consumption: The LP version minimizes power consumption, making it suitable for battery-powered devices.
  • Reprogrammability: EEPLD technology allows for easy design changes and updates without replacing the device.
  • Cost-Effective: GAL devices offer a cost-effective alternative to discrete logic components.

Additional Details

The GAL20RA10-12LP is a versatile programmable logic device that can implement a variety of digital logic functions. Its programmable output polarity and configurable OLMCs provide a high degree of flexibility. The device is programmed using standard GAL programming tools. The electrically erasable feature allows for easy design changes and updates, reducing development time and costs. It is often used to replace multiple discrete logic gates, simplifying circuit designs and reducing board space. Its 12ns propagation delay makes it suitable for high speed applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess