EN
  • EN
  • DE

BMI-S-111

Part No BMI-S-111
Manufacturer Laird Technologies, Inc.
Catalog RF Shields
Description RF SHIELD 2.026.2126.21MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Shield, 1-Piece
Height - Overall 0.079" (2.00mm)
Length - Overall 1.032" (26.21mm)
Width - Overall 1.032" (26.21mm)
Ventilation Vent Holes in Pattern
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian BMI-S-111 CAD Model

Description

NULL

You May Also Be Interested in

Laird Technologies EMI
RF SHIELD 0.668"X0.668" SNAP FIT
Lowest to $0.3727
Laird Technologies, Inc.
RF SHIELD 1.032\
Need more? Email Us
TE Connectivity
RF SHIELD 0.728" X 1.156" SMD / RF Shield Frame 0.728" (18.50mm) X 1.156" (29.36mm) Surface Mount
Lowest to $1.5542
TE Connectivity
RF SHIELD 1.201" X 1.732" SMD / RF Shield Frame 1.201" (30.50mm) X 1.732" (44.00mm) Surface Mount
Lowest to $3.6553
Laird Technologies, Inc.
RF SHIELDING MATERIAL
Need more? Email Us
Laird Technologies EMI
RF SHIELD 1.032" X 1.032" SOLDER / RF Shield Frame 1.032" (26.21mm) X 1.032" (26.21mm) Surface Mount
Lowest to $4.0747
Harwin Inc.
RF SHIELD 0.591\
Lowest to $3.5813
Laird Technologies, Inc.
2.00X13.06X14.02MM
Need more? Email Us
Laird Technologies EMI
RF SHIELD 0.65" X 0.65" SOLDER / RF Shield Frame 0.650" (16.50mm) X 0.650" (16.50mm) Surface Mount
Lowest to $0.6128

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess