EN
  • EN
  • DE

S02-20150300

Part No S02-20150300
Manufacturer Harwin Inc.
Catalog RF Shields
Description RF SHIELD 0.591\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type CAN
Height - Overall 0.118" (3.00mm)
Length - Overall 0.787" (20.00mm)
Width - Overall 0.591" (15.00mm)
Ventilation Non-Vented
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian S02-20150300 CAD Model

You May Also Be Interested in

Laird Technologies EMI
RF SHIELD 0.65" X 0.65" SOLDER / RF Shield Frame 0.650" (16.50mm) X 0.650" (16.50mm) Surface Mount
Lowest to $0.6128
Laird Technologies EMI
RF SHIELD 0.5"X0.538" SOLDER 1PC / RF Shield Shield, 1-Piece 0.512" (13.00mm) X 0.538" (13.66mm) Vent Holes in Pattern Surface Mount
Need more? Email Us
Laird Technologies EMI
RF SHIELD 1.765"X1.765" SNAP FIT
Lowest to $1.4552
Laird Technologies EMI
RF SHIELD 1.26" X 1.26" SOLDER
Need more? Email Us
Laird Technologies EMI
RF SHIELD 1" X 1.5" SOLDER
Lowest to $1.9007
Laird Technologies EMI
BOARD SHIELD 0.5 X 0.538 FRAME
Lowest to $0.9390
Laird Technologies, Inc.
RF SHIELDING MATERIAL
Need more? Email Us
Leader Tech Inc.
RF SHIELD 1\
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5813 $50.1382
35+ $2.9385 $102.8475
53+ $2.8467 $150.8751
73+ $2.7548 $201.1004
94+ $2.6630 $250.3220
126+ $2.3875 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess