EN
  • EN
  • DE

BMI-S-202-F

Part No BMI-S-202-F
Manufacturer Laird Technologies EMI
Catalog RF Shields
Description RF SHIELD 0.65" X 0.65" SOLDER / RF Shield Frame 0.650" (16.50mm) X 0.650" (16.50mm) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Shields
Mfr Laird Technologies EMI
Series SMT 2 Piece
Package Tape & Reel
Product Status Active
Type Frame
Height - Overall 0.142" (3.60mm)
Length - Overall 0.650" (16.50mm)
Width - Overall 0.650" (16.50mm)
Mounting Type Surface Mount
Standard Package 700 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 864443-BMI-S-202-F
Ultra Librarian 3D Model Ultra Librarian BMI-S-202-F CAD Model

Description

The 864443-BMI-S-202-F is a surface mount RF shield manufactured by Laird Technologies EMI.

  • Series: SMT 2 Piece
  • Type: Frame
  • Length: 0.650" (16.50mm)
  • Height: 0.142" (3.60mm)
  • Width: 0.650" (16.50mm)
  • Package: Tape & reel
  • Package Quantity: 700 pcs
  • Mounting: Surface mount
  • Product Status: Active

You May Also Be Interested in

Laird Technologies, Inc.
SBS,COVR,TNR 5.081X38.10X50.80MM
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.559\
Need more? Email Us
Wurth Electronics Inc
RF SHIELD 0.315\
Lowest to $1.1642
Laird Technologies, Inc.
RF SHIELD 0.728\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.559\
Need more? Email Us
Laird Technologies, Inc.
SBS,COVR,LP 16.9X16.9X1.75MM
Need more? Email Us
Leader Tech Inc.
RF SHIELD 1\
Need more? Email Us
Laird Technologies, Inc.
BOARD SHIELD .65X.65\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.747\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,883 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess