EN
  • EN
  • DE

MP1040-100

Part No MP1040-100
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Disks and Plates
Description FERRITE PLATE 26.42MM X 26.42MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Plate
Size / Dimension 1.040" L x 1.040" W (26.42mm x 26.42mm)
Height - Seated (Max) 0.050" (1.27mm)
Shelf Life 24 Months
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1528263-MP1040-100
Ultra Librarian 3D Model Ultra Librarian MP1040-100 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE PLATE 14.4MMX7.6MMX3.4MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 36.32MM X 7.75MM
Need more? Email Us
Kemet
FERRITE PLATE FOR WIRELESS POWER / Ferrite Plate 9.449" L x 2.362" W (240.00mm x 60.00mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 16.51MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 35.56MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 14.4MMX7.6MMX6.9MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 38.00MM X 38.00MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess