EN
  • EN
  • DE

2644236101

Part No 2644236101
Manufacturer FAIR-RITE PRODUCTS
Catalog Ferrite Disks and Plates
Description FERRITE PLATE 14.4MMX7.6MMX3.4MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Plate
Size / Dimension 0.57" L x 0.30" W x 0.14" H (14.4mm x 7.6mm x 3.4mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1527949-2644236101
Ultra Librarian 3D Model Ultra Librarian 2644236101 CAD Model

Description

N

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE PLATE 8.00MM X 8.00MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 21.60MM X 11.65MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 16.51MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 12.7MM X 12.7MM / Ferrite Plate 0.500" L x 0.500" W (12.70mm x 12.70mm)
Need more? Email Us
Kemet
FERRITE PLATE FOR WIRELESS POWER / Ferrite Plate 5.906" L x 3.937" W (150.00mm x 100.00mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 38.00MM X 38.00MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 22.6MMX7.6MMX3.4MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 22.23MM X 22.23MM / Ferrite Plate 0.875" L x 0.875" W (22.23mm x 22.23mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 13.00MM X 13.00MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess