EN
  • EN
  • DE

MM1400-200

Part No MM1400-200
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Disks and Plates
Description FERRITE DISK 35.56MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Disk
Size / Dimension 1.400" Dia (35.56mm)
Height - Seated (Max) 0.075" (1.91mm)
Shelf Life 24 Months
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1528259-MM1400-200
Ultra Librarian 3D Model Ultra Librarian MM1400-200 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE PLATE 21.60MM X 11.65MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 16.51MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 13.00MM X 13.00MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 12.7MM X 12.7MM / Ferrite Plate 0.500" L x 0.500" W (12.70mm x 12.70mm)
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 38.00MM X 38.00MM
Need more? Email Us
Kemet
FERRITE PLATE FOR WIRELESS POWER / Ferrite Plate 9.449" L x 2.362" W (240.00mm x 60.00mm)
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 22.23MM X 22.23MM / Ferrite Plate 0.875" L x 0.875" W (22.23mm x 22.23mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 14.4MMX7.6MMX6.9MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess