EN
  • EN
  • DE
  • IT

ST60-2230C-PU

Part No ST60-2230C-PU
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI U.FL CARD EDGE  /  Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Card Edge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Laird Connectivity Inc.
Series 60
Package Tray
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2
Modulation 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Frequency 2.4GHz, 5GHz
Data Rate 866.7Mbps
Power - Output 18dBm
Sensitivity -95dBm
Serial Interfaces M.2, SDIO, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part 88W8997, 88PG823
Voltage - Supply 2.97V ~ 3.63V
Mounting Type Card Edge
Temperature Range - Operating -30°C ~ 85°C
Package / Case Module
Base Product Number ST60-2230
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 776-ST60-2230C-PU
Standard Package 100
Win Source Part Number 1116298-ST60-2230C-PU
Ultra Librarian 3D Model Ultra Librarian ST60-2230C-PU CAD Model

Description

The ST60-2230C-PU is an RF transceiver module manufactured by Laird Connectivity Inc. Laird Connectivity Inc. manufactures the ST60-2230C-PU.

  • Protocols: 802.11a/b/g/n/ac, Bluetooth v4.2
  • Frequency Range: 2.4GHz and 5GHz
  • Data Rate: 866.7Mbps
  • Power Output: 18dBm
  • Sensitivity: -95dBm
  • Applications: Wireless Routers, Access Points, and IoT Devices
  • Mounting: Card Edge
  • Temperature Range: -30°C and 85°C

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Quectel
Linear IC
Lowest to $250.9767
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess