EN
  • EN
  • DE

10ERB20-TA1B2

Part No 10ERB20-TA1B2
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814777-10ERB20-TA1B2
Ultra Librarian 3D Model Ultra Librarian 10ERB20-TA1B2 CAD Model

Description

The 10ERB20-TA1B2 is a crystal resonator manufactured by Kyocera Kinseki Corporation. Crystal resonators are electronic components that utilize the piezoelectric effect of quartz crystal to create a precise and stable frequency. This makes them crucial for timing and frequency control in various electronic circuits.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers, ensuring accurate operation and timing.
  • Real-time clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping.
  • Communication equipment: Provides stable frequencies for transmitters and receivers in communication devices.
  • Consumer electronics: Used in devices such as watches, clocks, and other timing-sensitive applications.
  • Industrial control systems: Provides accurate timing for control processes in industrial automation.

Features

  • High stability: Offers a stable and precise frequency output, essential for accurate timing.
  • Compact size: Designed for space-constrained applications.
  • Low aging: Exhibits minimal frequency drift over time, ensuring long-term reliability.
  • High reliability: Manufactured to withstand harsh environmental conditions.
  • Wide operating temperature range: Operates reliably over a wide range of temperatures.

Benefits

  • Accurate timing: Enables precise timing in electronic circuits, crucial for proper operation.
  • Improved system performance: Contributes to the overall stability and performance of electronic systems.
  • Reduced system cost: Provides a cost-effective solution for frequency control.
  • Long-term reliability: Ensures reliable operation over the lifespan of the product.
  • Simplified design: Simplifies circuit design by providing a stable and predictable frequency source.

Additional Details

Specific technical specifications such as frequency tolerance, load capacitance, and operating temperature range may vary. Refer to the manufacturer's datasheet for detailed information. Crystal resonators are typically connected in oscillator circuits that include active components (transistors or inverters) and other passive components (resistors and capacitors) to form a complete oscillator circuit. The crystal's frequency determines the oscillator's output frequency.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess