EN
  • EN
  • DE

TF16N1.25TTE

Part No TF16N1.25TTE
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840156-TF16N1.25TTE
Ultra Librarian 3D Model Ultra Librarian TF16N1.25TTE CAD Model

Description

The TF16N1.25TTE is a thin film chip resistor manufactured by KOA Speer. Thin film resistors are known for their high precision, stability, and reliability, making them suitable for a wide range of applications where accuracy is critical.

Applications:

  • Precision Analog Circuits: Used in operational amplifier circuits, voltage dividers, and current sensing applications where precise resistance values are required.
  • Medical Equipment: Employed in medical devices such as patient monitoring systems and diagnostic equipment due to their high reliability and stability.
  • Industrial Control Systems: Utilized in process control systems, instrumentation, and sensor interfaces where accurate and stable resistance is crucial for proper operation.
  • Automotive Electronics: Found in automotive control units (ECUs), sensor circuits, and other automotive electronic systems due to their robustness and ability to withstand harsh environments.
  • Test and Measurement Equipment: Used in multimeters, oscilloscopes, and other test equipment to ensure accurate and reliable measurements.

Features:

  • Thin Film Technology: Offers tight tolerance, low temperature coefficient of resistance (TCR), and excellent long-term stability.
  • Compact Size: Available in small chip sizes for high-density circuit designs.
  • High Precision: Provides accurate resistance values with minimal deviation.
  • Low TCR: Exhibits minimal resistance change over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved Circuit Accuracy: Ensures precise and reliable circuit performance.
  • Enhanced Stability: Maintains stable resistance values over time and temperature, reducing drift and errors.
  • Reduced Noise: Offers low noise performance, minimizing signal interference.
  • Long Lifespan: Provides high reliability and long-term stability, extending the lifespan of the circuit.
  • Wide Operating Temperature Range: Operates reliably in a variety of environments.

Additional Details:

The TF16N1.25TTE thin film chip resistor typically has a resistance value determined by the '1.25' which relates to 1.25 Ohms, though the full datasheet is required for exact information. It features a specified power rating, voltage rating, and tolerance. The 'TF' designation usually indicates the series of thin film resistors offered by KOA Speer. Proper soldering techniques are essential to ensure reliable connections and prevent damage to the resistor. Consult the datasheet for detailed specifications, application guidelines, and soldering recommendations.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess