EN
  • EN
  • DE

SPRX2CT521AR13J

Part No SPRX2CT521AR13J
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Resistor Metal Film 130m Ohm 5% Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 130 mΩ
Tolerance 5 %
Win Source Part Number 1089450-SPRX2CT521AR13J
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPRX2CT521AR13J CAD Model

Description

The SPRX2CT521AR13J is a metal film resistor manufactured by KOA Speer. It is designed for general-purpose applications requiring stable and reliable resistance. Metal film resistors are known for their precision, low temperature coefficient, and low noise characteristics, making them suitable for a variety of electronic circuits.

Applications

  • General-purpose electronic circuits
  • Precision analog circuits
  • Test and measurement equipment
  • Audio circuits
  • Power supplies

Features

  • Metal film construction
  • Resistance value: Consult datasheet for resistance, typically in Ohms (R13J relates to tolerance and packaging)
  • Power rating: Consult datasheet for power rating, typically 0.25W or 0.5W
  • Tolerance: typically ±1% or ±5% (R13J relates to tolerance and packaging)
  • Temperature coefficient: Consult datasheet for temperature coefficient (ppm/°C)
  • Axial leaded package

Benefits

  • Provides stable and precise resistance
  • Offers low temperature coefficient for consistent performance over temperature variations
  • Reduces noise in sensitive circuits
  • Easy to mount on PCBs
  • Long-term reliability

Additional Details

Metal film resistors offer better precision and stability compared to carbon composition resistors. The axial leaded package simplifies through-hole mounting. The "R13J" part of the identifier likely refers to a specific tolerance and packaging code, consult the datasheet to get the exact specifications. Datasheet provides detailed information on the resistor's electrical characteristics, dimensions, and environmental performance. Consider the power rating to prevent resistor failure due to overheating. The temperature coefficient specifies how much the resistance changes with temperature variations. Ensure correct soldering techniques to avoid damaging the resistor. These resistors are commonly used where precision and stability are important, for example in feedback networks or voltage dividers.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0318
Honeywell
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess