EN
  • EN
  • DE

CY3210-FANMOD

Part No CY3210-FANMOD
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT PSOC FAN MODULES / CY3210-ExpressDK - Fan Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Product Status Obsolete
Accessory Type Fan Module
For Use With/Related Products CY3210-ExpressDK
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1348275-CY3210-FANMOD
Ultra Librarian 3D Model Ultra Librarian CY3210-FANMOD CAD Model

Description

The Infineon Technologies CY3210-FANMOD is a fan module accessory designed for use with the CY3210-ExpressDK development board.

  • Standard Package: 1
  • Application: Additional cooling
  • Installation: Easy to install
  • Design: Compact
  • RoHS: Non-compliant
  • ECCN: 3A992A

You May Also Be Interested in

SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Infineon Technologies
SOCKET ADAPTER FOR CY25100 / CY3672, CY25100SCF, CY25100SXCF - Socket Adapter
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Microchip Technology
STK600 LCD EXTENSION CARD / STK600 - LCD Display
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess