EN
  • EN
  • DE

SL1TTE5L00F

Part No SL1TTE5L00F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Description surface mount molded current sense resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Operating Temp Range -55C to 180C
Failure Rate Not Required
Construction Rectangular
Tolerance (+ or -) 1%
Resistance 0.005(ohm)
Power Rating(s) 1(W)
Termination Style J-Lead
Packaging Tape and Reel
Type Metal Plate
Temperature Coefficient ±180(ppm/°C)
Product Length (mm) 6.3(mm)
Product Depth (mm) 3.1(mm)
Product Height (mm) 1.9(mm)
Case Style Molded
Military Standard Not Required
Package 2512
Win Source Part Number 046929-SL1TTE5L00F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL1TTE5L00F CAD Model

Description

The KOA Speer metal plate resistor is a rectangular-shaped electronic component with a molded case style.

  • Termination Style: J-lead
  • Package: 2512
  • Operating Temperature Range: -55C to 180C
  • Temperature Coefficient: ±180(ppm/°C)
  • Resistance: 0.005(ohm)
  • Power Rating: 1(W)
  • Tolerance: (+/-) 1%
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess