EN
  • EN
  • DE

JM38510/30009BDA

Part No JM38510/30009BDA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS30 8-INPUT POSITIVE-NAND GAT / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608968-JM38510/30009BDA
Ultra Librarian 3D Model Ultra Librarian JM38510/30009BDA CAD Model

Description

The JM38510/30009BDA is a high-reliability integrated circuit from Texas Instruments, renowned for its precision and durability. This product belongs to Texas Instruments' range of military-grade components, designed to meet stringent requirements for performance in harsh environments.

Key Features

  • High Reliability: The JM38510/30009BDA is manufactured to meet the rigorous standards of military specifications, ensuring consistent performance and resilience in extreme conditions.
  • Temperature Range: This component is capable of operating over a wide temperature range, making it suitable for use in a variety of challenging climates and applications.
  • Quality Assurance: With Texas Instruments' commitment to quality, this product has undergone thorough testing and quality control measures, ensuring high levels of reliability and functionality.
  • Robust Packaging: The device is encapsulated in a durable package that protects the internal circuitry from physical stress, moisture, and other environmental factors.
  • Precision Engineering: The JM38510/30009BDA is engineered for precise electrical characteristics, providing stable and accurate performance in critical applications.

Applications

The JM38510/30009BDA is suited for a wide array of applications where reliability is paramount. These include:

  • Defense and Aerospace Systems
  • Navigation and Guidance Systems
  • Communications Equipment
  • Marine and Subsea Instruments
  • High-reliability Industrial Applications

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheet for the JM38510/30009BDA. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for proper integration into systems.

Ordering Information

To procure the JM38510/30009BDA, customers can place orders through authorized Texas Instruments distributors. It is recommended to verify the part number and packaging options to ensure compatibility with the intended application.

With its combination of reliability, precision, and robustness, the Texas Instruments JM38510/30009BDA is an excellent choice for demanding military and high-reliability industrial applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess