EN
  • EN
  • DE

PEEL18CV8J-15

Part No PEEL18CV8J-15
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272594-PEEL18CV8J-15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8J-15 CAD Model

Description

The PEEL18CV8J-15 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. This programmable logic device is used for implementing custom logic functions, replacing traditional TTL logic gates. The '18CV8' refers to the architecture of the PEEL, specifying the number of inputs/outputs and the output macrocell type. The '-15' signifies a propagation delay of 15ns.

Applications

  • Address Decoding: Used in memory systems for selecting specific memory locations.
  • Peripheral Control: Interfacing microprocessors with peripheral devices like sensors, actuators, and displays.
  • State Machines: Implementing sequential logic operations in digital systems.
  • Glue Logic: Providing an interface between different digital components with incompatible signal levels or timing requirements.
  • Timing Control: Generating and managing timing signals for various digital circuits.

Features

  • Electrically Erasable: Allows for easy reprogramming and design changes.
  • Programmable Logic: Offers a flexible architecture for implementing various logic functions.
  • Moderate Speed: Operates with a 15ns propagation delay, suitable for a wide range of applications.
  • TTL Compatible Inputs/Outputs: Enables seamless integration with other TTL devices.
  • Configurable Output Macrocells: Provides versatile output options to meet diverse application requirements.

Benefits

  • Reduced Board Space: Integrates multiple logic functions into a single chip.
  • Simplified Design: Simplifies circuit design and reduces the number of components.
  • Improved Reliability: Reduces the number of interconnections, leading to improved reliability.
  • Cost-Effective Solution: Provides a cost-effective alternative to discrete logic implementations.
  • Faster Time to Market: Allows for quick prototyping and design changes.

The PEEL18CV8J-15 is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy insertion into circuit boards. It is programmed using a standard PROM programmer. The 'J' suffix may denote a specific temperature range or package variation. This device is well-suited for general-purpose logic applications requiring moderate speed and programmability.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess