EN
  • EN
  • DE

SL1TTE2R20F

Part No SL1TTE2R20F
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Surface Mount Molded Current Sense Resistor, 1W, SL1, -55°C to +180°C, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 2.2 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Weight 40.511469 mg
Width 3.1 mm
Win Source Part Number 1093485-SL1TTE2R20F
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE2R20F CAD Model

Description

The 1093485-SL1TTE2R20F is an SMD/SMT electronic component manufactured by KOA Speer.

  • Resistance: 2.2 Ω
  • Power Rating: 1 W
  • Voltage Rating: 200 V
  • Temperature Coefficient: 100 ppm/°C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess