EN
  • EN
  • DE

AD1816JS

Part No AD1816JS
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023726-AD1816JS
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1816JS CAD Model

Description

Product Overview: AD1816JS SoundPort Controller

The AD1816JS SoundPort Controller is a highly integrated audio codec from Analog Devices Inc. that offers an exceptional audio solution for multimedia and entertainment systems. This advanced audio codec integrates a stereo digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) into a single chip, providing high-quality audio performance for a variety of applications.

Key Features

  • Integrated Stereo DAC and ADC: The AD1816JS features a high-quality stereo DAC with 16-bit resolution and an ADC that ensures accurate audio signal capture.
  • Compatibility: This sound controller is compatible with ISA bus standards, making it suitable for use with a wide range of systems and motherboards.
  • Sound Blaster Pro Emulation: It supports Sound Blaster Pro emulation, which ensures compatibility with a vast library of audio software.
  • 3D Sound Technology: The device incorporates 3D sound technology, providing an immersive audio experience for users.
  • Multiple Codec Support: The AD1816JS can support dual codecs, allowing for simultaneous audio streams.

Applications

The AD1816JS SoundPort Controller is ideal for a range of audio applications, including:

  • Personal Computers
  • Multimedia Workstations
  • Home Entertainment Systems
  • Gaming Consoles
  • Sound Cards

Technical Specifications

The AD1816JS provides robust audio capabilities with its technical features:

  • Sample Rate: 48 kHz for DAC and ADC
  • Signal-to-Noise Ratio: High SNR for both playback and recording
  • Interface: ISA bus interface
  • Package: Available in a 44-pin PQFP (Plastic Quad Flat Pack)

Conclusion

The AD1816JS SoundPort Controller from Analog Devices Inc. stands out as a versatile and high-performing audio codec. Its integration of both DAC and ADC functions, compatibility with existing standards, and support for advanced audio technologies make it an excellent choice for developers and manufacturers seeking to enhance the audio capabilities of their systems.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0863
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess