The SL1TER075J-0.075R is a current sense resistor manufactured by KOA Speer. It is designed for precise current measurement in various electronic circuits. This resistor features a low resistance value of 0.075 ohms and high power handling capability. The SL1 series is known for its high reliability and excellent temperature coefficient of resistance (TCR).
Applications
- Current sensing in power supplies
- Motor control circuits
- Battery management systems
- Overcurrent protection circuits
- Inverters and converters
- Automotive electronics
Features
- Low resistance value: 0.075 ohms
- High power rating
- Low temperature coefficient of resistance (TCR)
- High reliability
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Provides accurate current measurement with minimal voltage drop
- Handles high currents without significant resistance change
- Ensures stable performance over a wide temperature range
- Suitable for high-density circuit designs
- Meets environmental regulations
Additional Details
The SL1TER075J-0.075R has a tolerance of 5%. It is designed for surface mount technology (SMT) and is available in standard tape and reel packaging for automated assembly. The power rating of the resistor is dependent on the mounting conditions. Its operating temperature range is wide. The resistor's low resistance value minimizes power dissipation and voltage drop across the resistor, ensuring efficient current sensing. The high power rating allows it to handle substantial currents without significant performance degradation. The low TCR ensures that the resistance value remains stable over a wide temperature range, contributing to accurate current measurement. The resistor's robust construction and high reliability make it suitable for demanding applications where accurate and reliable current sensing is critical.