EN
  • EN
  • DE

DS92LV3221TVSX/NOPB

Part No DS92LV3221TVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 20-50 MHz 32-Bit Channel Link II Serializer / Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 1.6Gbps
Input Type Channel Link II (LVCMOS)
Output Type Channel Link II (LVDS)
Number of Inputs 32
Number of Outputs 2
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1169740-DS92LV3221TVSX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LV3221
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS92LV3221TVSX/NOPB CAD Model

Description

DS92LV3221TVSX/NOPB - Texas Instruments

The DS92LV3221TVSX/NOPB is a high-performance, low-voltage digital video serializer designed and manufactured by Texas Instruments. This integrated circuit is part of TI's extensive portfolio of interface solutions and is engineered to meet the rigorous demands of high-speed data transmission in video applications.

This serializer is capable of converting parallel 24-bit video data into a serialized data stream, which can then be transmitted over a single differential pair. This feature simplifies the design and reduces the cost of data transmission by minimizing the number of required interconnects. The DS92LV3221TVSX/NOPB operates at a nominal voltage of 3.3V and is designed to interface with 5V tolerant LVCMOS/LVTTL signals, offering versatility and ease of integration into various system designs.

The device boasts an impressive data throughput rate of up to 1.856 Gbps, making it suitable for handling high-resolution and high-frame-rate video data with ease. It is commonly used in applications such as digital video cameras, video capture cards, and high-definition video transmission systems, where reliable and high-quality video data transfer is crucial.

The DS92LV3221TVSX/NOPB comes in a compact TVSOP (Thin Very Small Outline Package) form factor, which is ideal for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations. This makes the product suitable for use in a wide range of markets, including those with strict environmental compliance requirements.

Additional features of the DS92LV3221TVSX/NOPB include a low-power sleep mode, on-chip PLL (Phase-Locked Loop) for clock generation, and programmable edge rates to reduce EMI (Electromagnetic Interference). These features contribute to the device's robustness and reliability, ensuring stable performance in a variety of operating conditions.

Overall, the DS92LV3221TVSX/NOPB from Texas Instruments represents a sophisticated solution for serializing video data in high-speed applications, offering designers a combination of performance, power efficiency, and compact packaging.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4938 $62.4690
10+ $10.2514 $102.5140
16+ $9.9310 $158.8960
21+ $9.6107 $201.8247
27+ $9.2903 $250.8381
37+ $8.3292 $308.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess