EN
  • EN
  • DE

RK73H1JTTD3201F

Part No RK73H1JTTD3201F
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835543-RK73H1JTTD3201F
Ultra Librarian 3D Model Ultra Librarian RK73H1JTTD3201F CAD Model

Description

The RK73H1JTTD3201F is a precision thick film chip resistor manufactured by KOA Speer. This resistor is designed for applications requiring high accuracy and stability, such as precision circuits, instrumentation, and medical devices. It offers a tight tolerance and a low temperature coefficient of resistance.

Applications

  • Precision Circuits
  • Instrumentation
  • Medical Devices
  • Sensor Circuits
  • Analog Circuits

Features

  • Thick Film Construction: Provides stable resistance and high reliability.
  • Tolerance: ±1% resistance tolerance.
  • Resistance Value: 3.2k ohms resistance value.
  • Power Rating: 0.063W power rating.
  • Temperature Coefficient: ±100 ppm/°C temperature coefficient of resistance.
  • Surface Mount Package: Facilitates easy assembly and reduces board space.

Benefits

  • High Accuracy: Provides precise resistance values for accurate circuit performance.
  • Stable Performance: Ensures consistent performance over a wide range of operating conditions.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • Compact Size: Reduces board space requirements.
  • Easy Assembly: Facilitates easy integration into electronic circuits.

Additional Details

The RK73H1JTTD3201F is available in a 0603 chip size. The operating temperature range is from -55°C to +155°C. The resistor is RoHS compliant. It is suitable for reflow soldering processes. The part number indicates a 3.2k ohm resistance value with a ±1% tolerance. It is designed to meet the demanding requirements of precision electronic circuits.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess