EN
  • EN
  • DE

KMNJS000ZM-B2057

Part No KMNJS000ZM-B2057
Manufacturer Samsung
Catalog DDR
Description eMCP 4GB eMMC + LPDDR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956810-KMNJS000ZM-B2057
Series *
Ultra Librarian 3D Model Ultra Librarian KMNJS000ZM-B2057 CAD Model

Description

The Samsung KMNJS000ZM-B2057 is a high-performance memory solution designed for mobile devices and embedded systems. As a Multi-Chip Package (MCP), it combines LPDDR4X memory with NAND flash storage to offer a compact and efficient solution for demanding applications.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • Embedded Systems
  • Mobile Computing Devices

Features

  • LPDDR4X Memory: Low-power, high-speed DRAM for optimal performance and energy efficiency.
  • NAND Flash Storage: Integrated non-volatile memory for reliable data storage.
  • Multi-Chip Package (MCP): Combines memory and storage in a single package for reduced size and simplified integration.
  • High Bandwidth: Supports fast data transfer rates for seamless multitasking and application performance.
  • Low Power Consumption: Optimized for mobile devices, extending battery life.
  • Advanced Packaging Technology: Ensures thermal efficiency and signal integrity.

Benefits

  • Increased System Performance: Provides faster memory access and data transfer speeds, resulting in improved application responsiveness.
  • Reduced Power Consumption: Extends battery life in mobile devices, enhancing user experience.
  • Smaller Footprint: The MCP design allows for more compact device designs, freeing up board space.
  • Simplified Integration: Reduces the complexity of system design by integrating memory and storage into a single package.
  • Enhanced Reliability: Samsung's advanced manufacturing processes ensure high reliability and durability.

Additional Details

The KMNJS000ZM-B2057 utilizes LPDDR4X, which is known for its low voltage swing and high data rates. The integrated NAND flash storage provides ample space for operating systems, applications, and user data. The device supports various power-saving modes to further optimize energy consumption. It operates over a wide temperature range, making it suitable for diverse environmental conditions. The MCP design ensures excellent signal integrity, contributing to overall system stability and performance. Specific capacity of the LPDDR4X and NAND Flash will vary, based on the specific product configuration.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess