EN
  • EN
  • DE

RBXQ24TTE822J

Part No RBXQ24TTE822J
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168537-RBXQ24TTE822J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RBXQ24TTE822J CAD Model

Description

The KOA Speer RBXQ24TTE822J is a thick film chip resistor array designed for precision and reliability in electronic circuits. This resistor array offers multiple resistors in a single package, which reduces component count and simplifies board layout. It's commonly used in applications requiring matched resistor values and efficient space utilization.

Applications

  • Voltage Dividers: Used in voltage divider circuits for setting precise voltage levels.
  • Current Sensing: Employed in current sensing applications for monitoring current flow.
  • Pull-Up/Pull-Down Resistors: Integrated into digital circuits as pull-up or pull-down resistors.
  • Amplifier Circuits: Utilized in amplifier circuits for gain setting and feedback control.
  • Signal Conditioning: Suitable for use in signal conditioning circuits for filtering and attenuation.

Features

  • Resistance Value: 8.2 kΩ (822J indicates 82 x 10^2 ohms, with J indicating a 5% tolerance).
  • Tolerance: ±5%.
  • Power Rating: Typically a fraction of a watt per resistor element, dependent on array size.
  • Thick Film Technology: Offers stable performance and high reliability.
  • Multiple Resistors in One Package: Reduces component count and simplifies board layout.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits

  • Reduced Component Count: Simplifies circuit design and reduces assembly costs.
  • Improved Space Utilization: Saves valuable board space in compact devices.
  • Stable Resistance Values: Provides consistent and reliable performance.
  • High Reliability: Offers a long operational lifespan, reducing maintenance costs.
  • Cost-Effective Solution: Provides a cost-effective solution for resistor requirements.
  • Enhanced Circuit Performance: Improves the overall performance and stability of the circuit.

Additional Details

The RBXQ series resistor arrays are manufactured using advanced thick film technology, ensuring consistent performance and high reliability. The array’s compact design allows for easy integration into space-constrained electronic devices. The device is designed to withstand high temperatures and harsh environmental conditions. The KOA Speer RBXQ24TTE822J is a versatile and reliable resistor array suitable for a wide range of applications requiring high performance and compact size. The specific power rating per element should be verified on the datasheet for this particular part.

You May Also Be Interested in

Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
QSI
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess