EN
  • EN
  • DE

1N5450B

Part No 1N5450B
Manufacturer Knox Semiconductor, Inc
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125591-1N5450B
Categories Custom Parts
Manufacturer Knox Semiconductor, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5450B CAD Model

Description

The 1N5450B is a rectifier diode manufactured by Knox Semiconductor, Inc. Rectifier diodes are semiconductor devices that allow current to flow in one direction only, effectively converting alternating current (AC) to direct current (DC). This specific diode is likely used in a variety of power supply and voltage rectification applications.

Applications:

  • Power supplies: Used in the rectifier stage to convert AC voltage from the mains to DC voltage required by electronic circuits.
  • Battery chargers: Rectifies AC voltage to charge batteries.
  • Voltage doublers: Employed in circuits designed to multiply the input voltage.
  • Blocking diodes: Prevents reverse current flow in circuits.
  • General rectification: Used in various electronic circuits requiring AC to DC conversion.

Features:

  • High current capability: Designed to handle a significant amount of forward current.
  • High reverse voltage: Withstands a large reverse voltage without breakdown.
  • Low forward voltage drop: Minimizes power loss during forward conduction.
  • Fast switching speed: Can quickly switch between conducting and non-conducting states. (Although rectifier diodes are generally slower than switching diodes)
  • Robust construction: Able to withstand harsh environmental conditions.

Benefits:

  • Efficient power conversion: Enables efficient AC to DC conversion with minimal power loss.
  • Reliable operation: Provides consistent and dependable performance in various applications.
  • Protection against reverse voltage: Prevents damage to circuits due to reverse voltage conditions.
  • Improved circuit performance: Contributes to the overall efficiency and stability of electronic circuits.
  • Long lifespan: Offers a durable and long-lasting solution for rectification needs.

Additional Details:

While specific technical specifications such as peak reverse voltage, forward current, and forward voltage drop require a detailed datasheet, typical rectifier diodes like the 1N5450B utilize silicon as the semiconductor material due to its high-temperature stability and performance characteristics. Packaging may vary depending on the specific manufacturer and application requirements.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
Qualcomm
Lowest to $7.9791
Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess