EN
  • EN
  • DE

SPM0208HE5-SB-6

Part No SPM0208HE5-SB-6
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192398-SPM0208HE5-SB-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0208HE5-SB-6 CAD Model

Description

The Knowles SPM0208HE5-SB-6 is a miniature silicon microphone designed for applications requiring high-quality audio capture in a compact form factor. This microphone is part of Knowles' SiSonic™ series, known for its robust design and consistent performance. The 'SB' designation typically indicates enhanced shielding features.

Applications:

  • Mobile Phones: Used for voice communication, audio recording, and voice assistant functions.
  • Tablets: Integrated for enhanced audio input in various applications.
  • Laptop Computers: Improves audio quality for video conferencing and voice recording.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for voice commands and audio recording.
  • Bluetooth Headsets: Enhances voice clarity during calls.
  • Hearing Aids: Provides precise audio capture and amplification in hearing aids.
  • Automotive Systems: Used in hands-free communication within vehicles.
  • IoT Devices: Integrated into smart home devices for voice control and monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Ensures clear audio capture by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, suitable for diverse recording environments.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Enables easy integration into compact devices.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Analog Output: Provides an analog signal, suitable for integration with analog circuitry.
  • Enhanced Shielding: Features improved shielding ('SB') to minimize electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Superior Audio Quality: High SNR ensures clear and intelligible audio, even in noisy environments.
  • Versatile Application: The omnidirectional pattern makes it suitable for use in various applications without requiring precise microphone positioning.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Compact Integration: The small size allows for integration into space-constrained devices without sacrificing performance.
  • Simplified Manufacturing: SMT compatibility simplifies the manufacturing process.
  • Robust Audio Performance: High AOP ensures that the microphone can handle loud sounds without distortion.
  • Easy Integration with Analog Systems: Analog output streamlines integration with existing analog audio processing systems.
  • Improved EMI Immunity: Enhanced shielding reduces the impact of electromagnetic interference on audio quality.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0208HE5-SB-6 typically operates within a voltage range of 1.5V to 3.6V. The analog output signal can be directly connected to an audio amplifier or an analog-to-digital converter (ADC) for further processing. The microphone’s sensitivity is carefully calibrated during manufacturing to ensure consistent performance across units. The enhanced shielding provides better performance in environments with high levels of electromagnetic interference. It is designed to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing.

The Knowles SPM0208HE5-SB-6 is a reliable and high-performance microphone, suitable for applications requiring small size, low power consumption, high audio quality, and improved EMI immunity. Its analog output simplifies integration into a wide range of audio systems, and the enhanced shielding makes it ideal for noisy environments.

You May Also Be Interested in

Knowles
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Analog Devices Inc.
Lowest to $2.6115
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Analog Devices Inc.
Lowest to $10.2264
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess