EN
  • EN
  • DE

D502-6

Part No D502-6
Manufacturer Klein Tools, Inc.
Catalog Pliers
Description Pump Pliers, 6.5", Slip Joint, Yellow, 0.866" Cutting Capacity, Pump Pliers Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 165 mm
REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 1115730-D502-6
Categories Tools and Supplies
Manufacturer Klein Tools, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D502-6 CAD Model

Description

The Klein Tools, Inc. is a high-quality tool that is designed to meet the needs of professionals.

  • Length: 165 mm

You May Also Be Interested in

Klein Tools, Inc.
Pump Pliers, 6.5", Slip Joint, Yellow, 0.866" Cutting Capacity, Pump Pliers Series
Need more? Email Us
386
Excelta Corporation
PLIERS - SELF-OPENING MICRO - FL
Need more? Email Us
108
Swanstrom Tools USA
SNIPE NOSE PLIER
Lowest to $1.7701
Ampco Safety Tools
PLIERS ADJ COMBINATION 6-1/2\
Need more? Email Us
American Hakko Products, Inc.
LONG NOSE ANGLED PLIERS POINTED
Need more? Email Us
208
Swanstrom Tools USA
SNIPE NOSE PLIER
Need more? Email Us
Aven Tools
FLAT NOSE SERRATED PLIERS 5\
Need more? Email Us
Excelta Corporation
PLIERS - FLAT/ROUND - SS - NYLON
Need more? Email Us
240
Swanstrom Tools USA
PLIERS ELEC NEEDLE NOSE 5\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess