Products specifications

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Mfr Maxim Integrated
Series -
Package Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.625V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5.692ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6753
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 146 pcs
Win Source Part Number 1382798-MAX6753KA26+
Ultra Librarian 3D Model Ultra Librarian MAX6753KA26+ CAD Model

Description

Maxim Integrated MAX6753KA26+ Low-Power Voltage Detectors

The MAX6753KA26+ is a high-quality voltage detector designed by Maxim Integrated, renowned for its precision and low-power consumption. This device is engineered to monitor supply voltages and provide a reliable reset signal to microprocessors (µPs), microcontrollers (MCUs), and other digital systems, ensuring proper operation during power-up, power-down, or brown-out conditions.

Operating from a 2.5V to 5.5V supply voltage range, the MAX6753KA26+ is versatile and can be integrated into a wide array of applications. It features a factory-trimmed reset threshold voltage set at 2.63V, which is ideal for managing 2.7V and 3.3V powered systems. The device offers a ±2.5% reset threshold accuracy over the entire temperature range of -40°C to +125°C, providing reliable performance even in extreme conditions.

This voltage detector has an open-drain reset output configuration, which remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold. This ensures a proper system reset and allows enough time for the power supply and processor to stabilize. The MAX6753KA26+ consumes an ultra-low supply current of only 3.5µA, making it an excellent choice for battery-powered and portable devices where power efficiency is crucial.

Maxim Integrated has packaged the MAX6753KA26+ in a small 8-pin SOT-23 package, which is both space-saving and suitable for automated assembly processes, facilitating its integration into compact designs. The device also includes an active-low manual reset input, which provides a convenient way to initiate a system reset manually.

Whether it's for consumer electronics, portable devices, or industrial systems, the MAX6753KA26+ offers a robust and reliable solution for voltage monitoring and system reset functions. Its precision, low power consumption, and small footprint make it an excellent choice for designers looking to enhance system reliability and extend battery life.

For more detailed technical specifications and application guidance, designers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated.

You May Also Be Interested in

Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1959 $64.3713
15+ $7.5454 $113.1810
23+ $7.3096 $168.1208
32+ $7.0738 $226.3616
41+ $6.8380 $280.3580
55+ $6.1307 $337.1885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 869 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention