Products specifications Report Issue?

Category Maker/DIY, Educational - Wearables
Mfr Kitronik Ltd.
Package Bulk
Product Status Active
Main Purpose Power
Type LED Yellow
Specifications Board(s), LED(s), 10 Pieces
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 854860-2766
Ultra Librarian 3D Model Ultra Librarian 2766 CAD Model

Description

The 854860-2766 is a yellow LED type. It is manufactured by Kitronik Ltd.

  • Color: Yellow
  • Type: Wearable LED
  • Package: Bulk (10 Pieces)
  • Application: Maker/DIY, Educational, Power
  • Status: Active
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Bantam Tools
TRUSS EXPERIMENT KIT
Lowest to $0.3130
ECAD model for KT1018
Adafruit Industries LLC
GETTING STARTED W/ RASPI 3 A+
Need more? Email Us
ECAD model for 4467
Kitronik Ltd.
3.5MM JACK - DELUXE STEREO AMPLI
Need more? Email Us
ECAD model for 2141B-JK
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us
ECAD model for 99057
Texas Instruments
KIT EVLBOT CODE COMPOSR LM3S9B92 / Robot Components Robotics Kit
Need more? Email Us
ECAD model for EKS-EVALBOT
Adafruit Industries LLC
CIRCUITPYTHON STARTER KIT WITH A
Need more? Email Us
ECAD model for 4028
Adafruit Industries LLC
ADAFRUIT NEOTRELLIS M4 WITH ENCL
Need more? Email Us
ECAD model for 4020
Seeed Technology Co., Ltd
SIPEED MAIXDUINO KIT FOR RISC-V
Need more? Email Us
ECAD model for 110110044
AAR
Global Specialties
AAR EDUCATIONL ARDUINO ROBOT KIT
Need more? Email Us
ECAD model for AAR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention