EN
  • EN
  • DE

LT3964EUHE#TRPBF

Part No LT3964EUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR I2C 36QFN / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) I²C, PWM Dimming 36-QFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 36V
Frequency 2MHz
Dimming I2C, PWM
Applications Automotive, General Purpose, Industrial, Medical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LT3964
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 988097-LT3964EUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3964EUHE#TRPBF CAD Model

Description

Product Overview: LT3964EUHE#TRPBF

The LT3964EUHE#TRPBF is a sophisticated dual-channel LED driver with integrated MOSFET and I²C interface, designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog technology. This advanced component is engineered to provide precise control and high efficiency for LED lighting applications, making it an ideal choice for automotive, industrial, and architectural lighting systems.

Key Features

  • Integrated Dual LED Drivers: This product features two independently controlled LED drivers, allowing for flexible and dynamic lighting designs.
  • Wide Input Voltage Range: The device operates on an input voltage range from 4V to 36V, accommodating a variety of power supplies and ensuring compatibility with different system architectures.
  • High Efficiency: With integrated 40V, 1.6A power switches, the LT3964EUHE#TRPBF offers high efficiency and reduces the need for external components.
  • I²C Interface: The inclusion of an I²C interface enables digital control over the brightness, color mixing, and diagnostics, providing a high level of precision and programmability.
  • Robust Thermal Performance: Housed in a 5mm x 7mm QFN package, the device is designed to maintain performance even under challenging thermal conditions.
  • Protection Features: The LT3964EUHE#TRPBF includes open LED and short-circuit protection, ensuring reliable operation and safeguarding against common fault conditions.

Applications

The versatile nature of the LT3964EUHE#TRPBF makes it suitable for a wide range of applications, including:

  • Automotive front and rear lights
  • Industrial lighting systems
  • Architectural detail lighting
  • General-purpose LED illumination

With its advanced feature set and robust design, the LT3964EUHE#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the performance and functionality of their LED lighting systems. Its integration capabilities and superior performance make it a top choice for applications requiring reliable and efficient lighting control.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6254 $625.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess