EN
  • EN
  • DE

KVR21R15S8/4

Part No KVR21R15S8/4
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947198-KVR21R15S8/4
Series *
Ultra Librarian 3D Model Ultra Librarian KVR21R15S8/4 CAD Model

Description

The Kingston KVR21R15S8/4 is a 4GB DDR4 2133MHz ECC Registered DIMM server memory module. This module is designed for use in servers and workstations requiring high levels of data integrity and stability. The ECC (Error-Correcting Code) functionality detects and corrects internal data errors, helping prevent system crashes and data corruption. The registered design adds signal stability for reliable operation in demanding environments.

Applications:

  • Servers: Suitable for use in various server applications, including web servers, database servers, and file servers.
  • Workstations: Ideal for professional workstations used for tasks such as video editing, 3D modeling, and scientific simulations.
  • Virtualization Environments: Supports stable and reliable operation in virtualized environments.
  • Data Centers: Used in data centers to ensure data integrity and system uptime.
  • High-Performance Computing (HPC): Provides the necessary memory capacity and error correction for HPC applications.

Features:

  • 4GB Capacity: Offers a 4GB memory capacity for running server and workstation applications.
  • DDR4 Technology: Utilizes DDR4 technology for increased speed, bandwidth, and energy efficiency compared to DDR3.
  • 2133MHz Clock Speed: Operates at a clock speed of 2133MHz, enabling fast data transfer rates.
  • DIMM Form Factor: Designed as a DIMM (Dual Inline Memory Module) for compatibility with server and workstation motherboards.
  • ECC Registered: Features ECC (Error-Correcting Code) to detect and correct memory errors, enhancing data integrity. The 'Registered' aspect refers to the fact the module has a register to help stabilize signals.
  • CL15 Latency: Has a CAS Latency (CL) of 15, indicating the delay between a memory request and the data being available.
  • 1.2V Voltage: Operates at a low voltage of 1.2V, contributing to energy efficiency and reduced heat generation.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data is accurate and reliable, preventing data corruption.
  • Improved System Stability: ECC and registered features contribute to system stability and reduce the risk of crashes and downtime.
  • Increased Reliability: Designed for reliable operation in demanding server and workstation environments.
  • Optimized Performance: Provides optimized memory performance for memory-intensive applications.
  • Energy Efficiency: Operates at a low voltage, reducing power consumption and heat.

In summary, the Kingston 4GB DDR4 ECC Registered DIMM is a reliable and efficient memory solution designed for servers and workstations that require high levels of data integrity and system stability. The ECC and registered features, combined with DDR4 technology, make it a solid choice for demanding computing environments.

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess