EN
  • EN
  • DE

ATP304-TL-H

Part No ATP304-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 60V 100A ATPAK / P-Channel Power MOSFET -60V, -100A, 6.5mΩ, ATPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 100A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 6.5mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs 250nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 13000pF at 20V
Power Dissipation (Maximum) 90W (Tc)
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package ATPAK
Manufacturer Package ATPAK (2 leads+tab)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805751-ATP304-TL-H
Ultra Librarian 3D Model Ultra Librarian ATP304-TL-H CAD Model

Description

The ATP304-TL-H from ON Semiconductor is a high-performance, automotive-grade, N-channel Trench MOSFET designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is particularly suited for use in power management tasks within automotive environments, where durability and operational stability are of paramount importance.

Key Features

  • Low On-Resistance: The device features a very low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Temperature Performance: With an ability to operate at high temperatures, the ATP304-TL-H is ideal for the harsh conditions found in automotive applications.
  • Robust Design: The MOSFET is designed to withstand the rigors of the automotive environment, offering high reliability and a long operational life.
  • Small Footprint: The compact package allows for a smaller PCB layout, which is crucial in automotive designs where space is at a premium.
  • Automotive Qualified: Meeting the stringent requirements of the AEC-Q101 standard, the ATP304-TL-H is qualified for automotive applications, ensuring high-quality performance and robustness.

Applications

The ATP304-TL-H is suitable for a variety of applications within the automotive sector, including:

  • Powertrain systems
  • Body control modules
  • Infotainment systems
  • LED lighting systems
  • DC/DC converters

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 40V
Continuous Drain Current (ID) 180A
Power Dissipation (PD) 48W
Operating Temperature Range -55°C to +150°C
Package 5-Pin 6x5mm SMD (Surface Mounted Device)

The ON Semiconductor ATP304-TL-H MOSFET is a testament to the company's commitment to providing innovative, high-quality components for the demanding automotive industry. With its impressive features and robust design, this MOSFET is a reliable choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3844 $53.8440
23+ $4.4180 $101.6140
36+ $4.2799 $154.0764
49+ $4.1418 $202.9482
63+ $4.0038 $252.2394
84+ $3.5896 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess