EN
  • EN
  • DE

KVR16S11S8/4

Part No KVR16S11S8/4
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947630-KVR16S11S8/4
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16S11S8/4 CAD Model

Description

The Kingston KVR16S11S8/4 is a 4GB DDR3L 1600MHz Non-ECC CL11 SODIMM memory module. This memory module is designed to provide a cost-effective upgrade solution for laptops and small form factor PCs, enhancing system performance and responsiveness. It operates at a low voltage of 1.35V, contributing to reduced power consumption and heat generation.

Applications

  • Laptop Memory Upgrade
  • Small Form Factor PC Upgrade
  • Improving System Responsiveness
  • Multitasking Environments
  • General Computing Tasks

Features

  • Capacity: 4GB
  • Memory Type: DDR3L SODIMM
  • Speed: 1600MHz (PC3L-12800)
  • CAS Latency: 11
  • Voltage: 1.35V
  • Non-ECC: Unbuffered
  • Pin Count: 204-Pin

Benefits

  • Improved Performance: Enhances overall system performance, allowing for smoother multitasking and faster application loading times.
  • Increased Responsiveness: Reduces lag and delays, providing a more responsive computing experience.
  • Power Efficiency: Low voltage operation reduces power consumption, contributing to longer battery life for laptops.
  • Easy Installation: Simple plug-and-play installation makes it easy to upgrade your laptop or small form factor PC.
  • Reliability: Kingston memory modules are rigorously tested to ensure compatibility and reliability.

Additional Details

The KVR16S11S8/4 is a single-rank module featuring a 204-pin SODIMM design. It is compatible with systems that support DDR3L SODIMM memory and operates at 1600MHz. The module's low voltage design helps to reduce heat output, making it ideal for use in laptops and other small form factor devices where thermal management is critical. This memory module is a reliable and cost-effective way to boost the performance of your compatible system.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess